Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059293-FM1233EDS3X
Mounting: SMD (SMT)
Number of Pins: 3
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: OEM Parts(F-I)
Case / Package: SOT-23-3
Operating Supply Current: 6 µA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.2 V
Overvoltage Threshold: 2.86 V
Undervoltage Threshold: 2.58 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059293-FM1233EDS3X |
| Product Name | OEM Parts - OEM Parts (F - I) - FM1233EDS3X |