Rochester Electronics Interface - Drivers, Receivers, Transceivers FIN1018K8X

Description
3.3V LVDS 1 BIT HIGH SPEED DIFFE
Datasheet
Description
3.3V LVDS 1 BIT HIGH SPEED DIFFE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
FIN1018K8X
Interface - Drivers, Receivers, Transceivers FIN1018K8X
3.3V LVDS 1 BIT HIGH SPEED DIFFE

3.3V LVDS 1 BIT HIGH SPEED DIFFE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number FIN1018K8X
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-4872-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details
2 suppliers