Rochester Electronics Diodes, Rectifiers - Single - FFPF06U20STU FFPF06U20STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919083-FFPF06U20STU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919083-FFPF06U20STU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFPF06U20STU - 919083-FFPF06U20STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF06U20STU
919083-FFPF06U20STU
Diodes, Rectifiers - Single - FFPF06U20STU 919083-FFPF06U20STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919083-FFPF06U20STU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919083-FFPF06U20STU
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 919083-FFPF06U20STU
Product Name Diodes, Rectifiers - Single - FFPF06U20STU
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4480US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
High-voltage switching diode - BAS321J-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCV - 120LQ100SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details