Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - FDZ1040L FDZ1040L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871709-FDZ1040L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871709-FDZ1040L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDZ1040L
FDZ1040L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDZ1040L FDZ1040L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871709-FDZ1040L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871709-FDZ1040L
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.8x0.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDZ1040L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDZ1040L
PMIC - Power Distribution Switches, Load Drivers FDZ1040L
SPST

SPST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDZ1040L FDZ1040L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDZ1040L PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details