The FDW2507N is a monolithic common drain N-channel MOSFET array designed for low-voltage applications such as Li-Ion battery packs, featuring two N-channel MOSFETs in a surface-mount TSSOP-8 package measuring 4.40 mm wide. It is rated for a drain-source voltage of 20 V and continuous drain current of 7.5 A, with a typical on-resistance of 19 mΩ at VGS = 4.5 V and 23 mΩ at VGS = 2.5 V. The device operates from -55°C to 150°C junction temperature and meets RoHS standards. Thermal resistance is 77°C/W on a 1 in² 2 oz copper pad and 114°C/W on a minimal pad. Package marking is 2507N, with 2500 units per 13-inch reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919067-FDW2507N
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 7.5A 1.1W Surface Mount 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919067-FDW2507N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2507N |
| Polarity | N-Channel |