Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919060-FDS9431
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919060-FDS9431 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9431 |
| Package Type | SOT3 |