Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871680-FDPF44N25TRDT
Series: UniFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 44A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)
Package: Bulk
Package: TO-220-3 Full Pack, Formed Leads
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220F (LG-Formed)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871680-FDPF44N25TRDTU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF44N25TRDTU |
| Polarity | N-Channel |