The FDPC1002S is a 25V Asymmetric Dual N-Channel MOSFET in a Power Clip package, designed for synchronous buck converter applications with an integrated switch node. The package measures 3.3 mm x 3.3 mm and features an exposed pad for improved thermal performance. The high-side MOSFET (Q1) has a maximum on-resistance of 7.3 mΩ at 4.5 V gate voltage and 12 A drain current, while the syncFET (Q2) has a maximum on-resistance of 2.1 mΩ at 4.5 V gate voltage and 24 A drain current. Both devices support a continuous drain current of 13 A and 27 A respectively under 25 °C case temperature, with a junction operating temperature range of -55 °C to +150 °C. The device meets RoHS compliance standards, and thermal resistance values are specified for a 2 oz copper pad layout. Gate charge, switching times, and body diode characteristics are optimized for efficient high-frequency operation.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871676-FDPC1002S
Features: Mosfet Array
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 871676-FDPC1002S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPC1002S |
| Package Type | SOT3 |