Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2D3N10C FDP2D3N10C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919054-FDP2D3N10C Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 222A (Tc) 214W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Family Name: FDP2D3 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919054-FDP2D3N10C Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 222A (Tc) 214W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Family Name: FDP2D3 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2D3N10C - 919054-FDP2D3N10C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2D3N10C
919054-FDP2D3N10C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2D3N10C 919054-FDP2D3N10C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919054-FDP2D3N10C Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 222A (Tc) 214W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Family Name: FDP2D3 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919054-FDP2D3N10C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 222A (Tc) 214W (Tc) Through Hole TO-220-3
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Family Name: FDP2D3
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 919054-FDP2D3N10C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2D3N10C
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R008M1H - AIMZA75R008M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
Bipolar Transistors - 1694145P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; SOT-223
View Details