Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP032N08B-F102 FDP032N08B-F102

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919053-FDP032N08B-F1 02 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 263W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-3 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919053-FDP032N08B-F1 02 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 263W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-3 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP032N08B-F102 - 919053-FDP032N08B-F102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP032N08B-F102
919053-FDP032N08B-F102
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP032N08B-F102 919053-FDP032N08B-F102
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919053-FDP032N08B-F1 02 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 263W (Tc) Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220-3 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919053-FDP032N08B-F102
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 120A (Tc) 263W (Tc) Through Hole TO-220-3
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 919053-FDP032N08B-F102
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP032N08B-F102
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
N-channel TrenchMOS standard level FET - BUK768R1-40E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
3 suppliers