Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871669-FDMS9408
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871669-FDMS9408 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9408 |
| Package Type | SOT3 |