The FDMS3606AS is an asymmetric dual N-channel MOSFET in a Power56 package designed for synchronous buck converter applications. The device integrates a control MOSFET (Q1) with a maximum on-resistance of 8 mΩ at 10 V gate drive and a synchronous MOSFET (Q2) with a maximum on-resistance of 1.9 mΩ at 10 V gate drive. Both MOSFETs are rated for a drain-source voltage of 30 V. The package features an internal switch node connection to optimize layout and reduce ringing. Thermal resistance junction-to-case is 3.5 °C/W for Q1 and 2 °C/W for Q2. The part meets RoHS compliance and operates within a junction and storage temperature range of -55 °C to +150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871658-FDMS3606AS
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 27A 1W Surface Mount Power56
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Power56
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 871658-FDMS3606AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3606AS |
| Polarity | N-Channel |