The FDMS2504SDC is a dual Cool™ PowerTrench® SyncFET™ N-channel MOSFET designed for synchronous rectification in DC/DC converters and telecom applications. It is packaged in an 8-PQFN (5x6 mm) surface-mount format with top-side cooling. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 49 A limited by the package, and a maximum on-resistance of 1.25 mΩ at 10 V gate drive and 32 A drain current. It features a monolithic Schottky body diode and is RoHS compliant. Thermal resistance is 2.6 °C/W from junction to top case and 1.2 °C/W from junction to bottom case. The operating junction and storage temperature range is -55 °C to +150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919035-FDMS2504SDC
Series: Dual Cool™, PowerTrench®, SyncFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 42A (Ta), 49A (Tc) 3.3W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919035-FDMS2504SDC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2504SDC |
| Polarity | N-Channel |