The FDMS0349 is an N-channel PowerTrench MOSFET designed for high-efficiency DC/DC conversion in applications such as VRM and notebook Vcore switching. It is packaged in a Power 56 footprint with a maximum drain-to-source voltage of 30 V and a continuous drain current of 14 A at 25 °C. The device features a maximum on-resistance of 8 mΩ at 10 V gate drive and 13 mΩ at 4.5 V gate drive. It includes enhanced body diode technology for soft reverse recovery, with a reverse recovery time of 23 to 37 ns at 14 A and 100 A/µs. The package is MSL1 rated, RoHS compliant, and meets 100% UIL testing. Thermal resistance from junction to case is 4.5 °C/W. Operating junction and storage temperatures range from -55 °C to +150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871656-FDMS0349
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 871656-FDMS0349 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0349 |
| Package Type | SOT3 |