The FDME430NT is an N-Channel MOSFET designed for load switching, DC-DC conversion, and battery management applications, fabricated using Fairchild's PowerTrench® process. It comes in a MicroFET 1.6x1.6 Thin surface-mount package with a maximum height of 0.55 mm. The device has a drain-to-source voltage rating of 30 V and a continuous drain current of 6 A at 25 °C. Its on-resistance is 40 mΩ maximum at VGS = 4.5 V and ID = 6 A, and 51 mΩ maximum at VGS = 2.5 V and ID = 5 A. Thermal resistance from junction to ambient is 60 °C/W on a 1 in² 2 oz copper pad. The part is RoHS compliant, halogen-free, and operates with a junction temperature range of -55 °C to +150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919022-FDME430NT
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 6A (Ta) 700mW (Ta) Surface Mount MicroFet 1.6x1.6 Thin
Package: Bulk
Package: 6-PowerUFDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MicroFet 1.6x1.6 Thin
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919022-FDME430NT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME430NT |
| Polarity | N-Channel |