The FDMD8280 is a dual N-channel PowerTrench MOSFET designed for synchronous buck and motor bridge applications. It is packaged in a 12-Power3.3x5 surface-mount package measuring 3.3 mm by 5 mm. Each MOSFET has a maximum drain-to-source voltage of 80 V and a continuous drain current rating of 11 A at 25°C ambient temperature. The device features a maximum on-resistance of 8.2 mΩ at 10 V gate drive and 11 A drain current. Thermal resistance from junction to case is 3.3 °C/W. The operating junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant and meets the AEC-Q200 reliability standard.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871653-FDMD8280
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 80V 11A 1W Surface Mount 12-Power3.3x5
Package: Bulk
Package: 12-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 12-Power3.3x5
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 871653-FDMD8280 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMD8280 |
| Polarity | N-Channel |