The FDMC86320 is an N-channel Power Trench MOSFET designed for high-efficiency DC/DC conversion and synchronous rectification. It features an 80 V drain-to-source voltage rating, a continuous drain current of 22 A at 25 °C case temperature, and a maximum on-resistance of 11.7 mΩ at 10 V gate drive. Packaged in an MLP 3.3x3.3 surface-mount case, it has a thermal resistance from junction to case of 3.1 °C/W and operates from -55 °C to 150 °C junction temperature. The device is RoHS compliant and meets MSL1 moisture sensitivity requirements.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871652-FDMC86320
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 10.7A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (3.3x3.3)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 871652-FDMC86320 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86320 |
| Polarity | N-Channel |