Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB506P FDMB506P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 925804-FDMB506P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 6.8A (Ta) 1.9W (Ta) Surface Mount 8-MLP, MicroFET (3x1.9) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-MLP, MicroFET (3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 925804-FDMB506P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 6.8A (Ta) 1.9W (Ta) Surface Mount 8-MLP, MicroFET (3x1.9) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-MLP, MicroFET (3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMB506P is a P-channel MOSFET designed for load switching and DC/DC conversion in portable electronics. It packages in an 8-MLP MicroFET case measuring 3x1.9 mm with a maximum height of 0.8 mm. The device supports a continuous drain current of -6.8 A and a drain-source voltage of -20 V. Its on-resistance is 30 mΩ at -4.5 V gate-source voltage and 38 mΩ at -2.5 V. It has a gate-source voltage rating of ±8 V, thermal resistance of 65 °C/W on a 1 in² pad, and operates from -55°C to +150°C. The component is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The FDMB506P is a P-channel MOSFET designed for load switching and DC/DC conversion in portable electronics. It packages in an 8-MLP MicroFET case measuring 3x1.9 mm with a maximum height of 0.8 mm. The device supports a continuous drain current of -6.8 A and a drain-source voltage of -20 V. Its on-resistance is 30 mΩ at -4.5 V gate-source voltage and 38 mΩ at -2.5 V. It has a gate-source voltage rating of ±8 V, thermal resistance of 65 °C/W on a 1 in² pad, and operates from -55°C to +150°C. The component is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB506P - 925804-FDMB506P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB506P
925804-FDMB506P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB506P 925804-FDMB506P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 925804-FDMB506P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 6.8A (Ta) 1.9W (Ta) Surface Mount 8-MLP, MicroFET (3x1.9) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-MLP, MicroFET (3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 925804-FDMB506P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 6.8A (Ta) 1.9W (Ta) Surface Mount 8-MLP, MicroFET (3x1.9)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP, MicroFET (3x1.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 925804-FDMB506P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB506P
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-9631-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details