Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI045N10A FDI045N10A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871636-FDI045N10A Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 263W (Tc) Through Hole I2PAK (TO-262) Package: Bulk Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Family Name: FDI045 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871636-FDI045N10A Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 263W (Tc) Through Hole I2PAK (TO-262) Package: Bulk Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Family Name: FDI045 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI045N10A - 871636-FDI045N10A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI045N10A
871636-FDI045N10A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI045N10A 871636-FDI045N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871636-FDI045N10A Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 263W (Tc) Through Hole I2PAK (TO-262) Package: Bulk Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Family Name: FDI045 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871636-FDI045N10A
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 120A (Tc) 263W (Tc) Through Hole I2PAK (TO-262)
Package: Bulk
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Family Name: FDI045
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871636-FDI045N10A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI045N10A
Polarity N-Channel
Unlock Full Specs
to access all available technical data