FCU3400N80Z is an N-channel SuperFET II MOSFET designed for high-voltage switching applications such as AC-DC power supplies and LED lighting. It is packaged in an I-PAK (TO-251-3 Short Leads) case with a maximum power dissipation of 32 W at 25°C and a thermal resistance from junction to case of 3.9°C/W. The device has an 800 V drain-to-source voltage rating, a continuous drain current of 2.0 A at 25°C, and a typical on-resistance of 2.75 Ω at 10 V gate drive. It features a typical gate charge of 7.4 nC and a single-pulsed avalanche energy of 12.8 mJ. The part is RoHS compliant and has been 100% avalanche tested. Junction and storage temperature range is -55°C to +150°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918978-FCU3400N80Z
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2A (Tc) 32W (Tc) Through Hole I-PAK
Package: Bulk
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 918978-FCU3400N80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU3400N80Z |
| Polarity | N-Channel |