Manufacturer: ON Semiconductor
Win Source Part Number: 871569-FCPF360N65S3R
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 27W (Tc) Through Hole TO-220F-3
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871569-FCPF360N65S3R0L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF360N65S3R0L |
| Polarity | N-Channel |