Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF290N80 FCPF290N80

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871568-FCPF290N80 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 17A (Tc) 40W (Tc) Through Hole TO-220F-3 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871568-FCPF290N80 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 17A (Tc) 40W (Tc) Through Hole TO-220F-3 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FCPF290N80 is an N-channel SuperFET II MOSFET designed for high-voltage switching applications such as AC-DC power supplies and LED lighting. It is packaged in a TO-220F-3 case with a maximum power dissipation of 40 W at 25°C and a thermal resistance from junction to case of 3.15 °C/W. The device has a drain-source voltage rating of 800 V, a continuous drain current of 17 A at 25°C, and a typical on-resistance of 245 mΩ at 10 V gate voltage. It features a low gate charge of 58 nC, an avalanche energy rating of 882 mJ, and is 100% avalanche tested. The part meets RoHS compliance and has an operating temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

FCPF290N80 is an N-channel SuperFET II MOSFET designed for high-voltage switching applications such as AC-DC power supplies and LED lighting. It is packaged in a TO-220F-3 case with a maximum power dissipation of 40 W at 25°C and a thermal resistance from junction to case of 3.15 °C/W. The device has a drain-source voltage rating of 800 V, a continuous drain current of 17 A at 25°C, and a typical on-resistance of 245 mΩ at 10 V gate voltage. It features a low gate charge of 58 nC, an avalanche energy rating of 882 mJ, and is 100% avalanche tested. The part meets RoHS compliance and has an operating temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF290N80 - 871568-FCPF290N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF290N80
871568-FCPF290N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF290N80 871568-FCPF290N80
Manufacturer: ON Semiconductor Win Source Part Number: 871568-FCPF290N80 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 17A (Tc) 40W (Tc) Through Hole TO-220F-3 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 871568-FCPF290N80
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 17A (Tc) 40W (Tc) Through Hole TO-220F-3
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871568-FCPF290N80
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF290N80
Polarity N-Channel
Unlock Full Specs
to access all available technical data