The FCPF2250N80Z is an N-channel SuperFET II MOSFET designed for switching power applications such as AC-DC power supplies and LED lighting. It is packaged in a TO-220F case with a maximum drain-to-source voltage of 800 V and a continuous drain current of 3.5 A at 25°C. The device has a typical on-resistance of 1.8 Ω at 10 V gate voltage, a total gate charge of 11 nC, and an effective output capacitance of 51 pF. It is rated for a maximum junction temperature of 150°C and includes 100% avalanche testing. The part is RoHS compliant and features improved ESD capability.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918974-FCPF2250N80Z
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2.6A (Tc) 21.9W (Tc) Through Hole TO-220F-3
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 918974-FCPF2250N80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF2250N80Z |
| Polarity | N-Channel |