The FCP125N60E is a 600 V N-channel SuperFET II Easy-Drive MOSFET designed for telecom and industrial power supplies, featuring a TO-220-3 package and through-hole mounting. It has a continuous drain current rating of 29 A at 25°C, a maximum on-resistance of 125 mΩ, a total gate charge of 75 nC, and an avalanche energy capability of 720 mJ. The device is RoHS compliant and operates over a junction and storage temperature range of -55°C to +150°C. Thermal resistance from junction to case is 0.45°C/W, and junction-to-ambient is 40°C/W.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871558-FCP125N60E
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 278W (Tc) Through Hole TO-220-3
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Family Name: FCP125
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 871558-FCP125N60E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N60E |
| Polarity | N-Channel |