The FCH099N60E is an N-channel SuperFET II Easy-Drive MOSFET designed for high-voltage switching applications such as telecom and industrial power supplies. It is packaged in a TO-247-3 case with a maximum drain-to-source voltage of 600 V and a continuous drain current of 37 A at 25°C. The device has a maximum on-resistance of 99 mΩ at 10 V gate drive, a total gate charge of 114 nC, and a typical effective output capacitance of 309 pF. It supports avalanche energy up to 809 mJ and is rated for junction and storage temperatures from -55°C to 150°C. Thermal resistance from junction to case is 0.35°C/W. The part is RoHS compliant and 100% avalanche tested. The Easy-Drive variant features slower switching speeds to aid EMI management.
Manufacturer: ON Semiconductor
Win Source Part Number: 871553-FCH099N60E
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 37A (Tc) 357W (Tc) Through Hole TO-247-3
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871553-FCH099N60E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH099N60E |
| Polarity | N-Channel |