The FCH041N65EFL4 is an N-channel SuperFET II FRFET MOSFET designed for high-voltage switching applications such as PFC, server power, and AC-DC converters. It is packaged in a TO-247-4 case with a maximum drain-source voltage of 650 V, a continuous drain current of 76 A at 25°C, and a maximum power dissipation of 595 W. The device features a typical on-resistance of 36 mΩ, a total gate charge of 229 nC, and an effective output capacitance of 631 pF. It includes avalanche protection with a single pulsed avalanche energy rating of 2025 mJ and is RoHS compliant. Thermal resistance from junction to case is 0.21 °C/W, and the operating and storage temperature range is -55°C to +150°C. The part is mounted through-hole and is structured with a Kelvin source for improved switching performance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871552-FCH041N65EFL4
Series: FRFET®, SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 76A (Tc) 595W (Tc) Through Hole TO-247
Package: Bulk
Package: TO-247-4
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 871552-FCH041N65EFL4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EFL4 |
| Polarity | N-Channel |