Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EF FCH041N65EF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871551-FCH041N65EF Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871551-FCH041N65EF Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EF - 871551-FCH041N65EF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EF
871551-FCH041N65EF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EF 871551-FCH041N65EF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871551-FCH041N65EF Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871551-FCH041N65EF
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871551-FCH041N65EF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N65EF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218S - 1149801-AUIRF6218S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
MOSFETs - 1219600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 100V, 1.35mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R4-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details