FC940LVBX -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Rochester Electronics
Clock/Timing - Clock Buffers, Drivers
FC940LVBX
Description
LOW SKEW CLOCK DRIVER
-
Lingto Electronic Limited
Datasheet
Description
LOW SKEW CLOCK DRIVER
Datasheet
Suppliers
Clock/Timing - Clock Buffers, Drivers
FC940LVBX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
FC940LVBX |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Bus Interface
CMOS; LVCMOS
Package Type
Surface Mount; 6-WFDFN
View Details
2 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
8 suppliers
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.3 to 5.5 volts
View Details