Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - FAN6100MMPX FAN6100MMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918916-FAN6100MMPX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4) Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN6100 Categories: Integrated Circuits (ICs) Case / Package: 20-MLPQ (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918916-FAN6100MMPX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4) Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN6100 Categories: Integrated Circuits (ICs) Case / Package: 20-MLPQ (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6100MMPX - 918916-FAN6100MMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6100MMPX
918916-FAN6100MMPX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6100MMPX 918916-FAN6100MMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918916-FAN6100MMPX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4) Package: Bulk Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN6100 Categories: Integrated Circuits (ICs) Case / Package: 20-MLPQ (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918916-FAN6100MMPX
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4)
Package: Bulk
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: FAN6100
Categories: Integrated Circuits (ICs)
Case / Package: 20-MLPQ (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 918916-FAN6100MMPX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6100MMPX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details