Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - FAN23SV65MPX FAN23SV65MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871461-FAN23SV65MPX Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871461-FAN23SV65MPX Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - FAN23SV65MPX - 871461-FAN23SV65MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - FAN23SV65MPX
871461-FAN23SV65MPX
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - FAN23SV65MPX 871461-FAN23SV65MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871461-FAN23SV65MPX Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871461-FAN23SV65MPX
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN23SV65MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN23SV65MPX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN23SV65MPX
SWITCHING REG, VOLTAGE-MODE, 20A

SWITCHING REG, VOLTAGE-MODE, 20A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 871461-FAN23SV65MPX FAN23SV65MPX
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - FAN23SV65MPX PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3308ART-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details