Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV15MMPX FAN23SV15MMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871460-FAN23SV15MMPX Series: TinyBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN Package: Bulk Package: 34-PowerTFQFN Mounting: Surface Mount Family Name: FAN23SV15 Categories: Integrated Circuits (ICs) Case / Package: 34-PQFN (5.5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871460-FAN23SV15MMPX Series: TinyBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN Package: Bulk Package: 34-PowerTFQFN Mounting: Surface Mount Family Name: FAN23SV15 Categories: Integrated Circuits (ICs) Case / Package: 34-PQFN (5.5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV15MMPX - 871460-FAN23SV15MMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV15MMPX
871460-FAN23SV15MMPX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV15MMPX 871460-FAN23SV15MMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871460-FAN23SV15MMPX Series: TinyBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN Package: Bulk Package: 34-PowerTFQFN Mounting: Surface Mount Family Name: FAN23SV15 Categories: Integrated Circuits (ICs) Case / Package: 34-PQFN (5.5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871460-FAN23SV15MMPX
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
Package: Bulk
Package: 34-PowerTFQFN
Mounting: Surface Mount
Family Name: FAN23SV15
Categories: Integrated Circuits (ICs)
Case / Package: 34-PQFN (5.5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN23SV15MMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN23SV15MMPX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN23SV15MMPX
SWITCHING REG, VOLTAGE-MODE, 15A

SWITCHING REG, VOLTAGE-MODE, 15A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 871460-FAN23SV15MMPX FAN23SV15MMPX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV15MMPX PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 34-PQFN (5.5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2149147 - RS Components, Ltd.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details