FAN2013MPX -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN2013MPX
Description
SWITCHING REGULATOR
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING REGULATOR
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN2013MPX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
FAN2013MPX |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Regulators |
|
IOUT
|
2 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
Other; 218-BFBGA Power Module
Output Voltage
2 volts
View Details
5 suppliers
Efficiency
96 %
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers