Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871457-FAN2012BMPX
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
CONV DC-DC SINGLE STEP DOWN 4.5V
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871457-FAN2012BMPX | FAN2012BMPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN2012BMPX | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck |