Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - FAN1616AD5X FAN1616AD5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871456-FAN1616AD5X Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871456-FAN1616AD5X Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN1616AD5X - 871456-FAN1616AD5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1616AD5X
871456-FAN1616AD5X
PMIC - PMIC - Voltage Regulators - Linear - FAN1616AD5X 871456-FAN1616AD5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871456-FAN1616AD5X Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871456-FAN1616AD5X
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1616AD5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1616AD5X
PMIC - Voltage Regulators - Linear FAN1616AD5X
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 871456-FAN1616AD5X FAN1616AD5X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN1616AD5X PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details