Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - FAN1086M5 FAN1086M5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918875-FAN1086M5 Operating Temperature Range: 25°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3 Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918875-FAN1086M5 Operating Temperature Range: 25°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3 Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M5 - 918875-FAN1086M5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M5
918875-FAN1086M5
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M5 918875-FAN1086M5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918875-FAN1086M5 Operating Temperature Range: 25°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3 Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918875-FAN1086M5
Operating Temperature Range: 25°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Package: Tube
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1086M5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1086M5
PMIC - Voltage Regulators - Linear FAN1086M5
IC REG LINEAR 5V 1.5A TO263-3

IC REG LINEAR 5V 1.5A TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 918875-FAN1086M5 FAN1086M5
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN1086M5 PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers