Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005828-EP910IPC-25
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 40
Propagation Delay: 25 ns
Categories: OEM Parts(C-E)
Case / Package: PDIP
Alternative Parts (Cross-Reference): EP910IPC-25EP910IPC 25; EP910IPC25;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005828-EP910IPC-25 |
| Product Name | OEM Parts - OEM Parts (C - E) - EP910IPC-25 |