Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146971-EN87C196NT
Packaging: Bulk
Frequency: 20 MHz
Memory Type: OTP
Memory Size: 32 kB
Peripherals: PWM
Oscillator Type: Internal
Access Time: 20 µs
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 56
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146971-EN87C196NT |
| Product Name | Custom Parts - Custom Parts (E - I) - EN87C196NT |