EL9201ILZ -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
EL9201ILZ
Description
VIDEO AMPLIFIER
-
Lingto Electronic Limited
-
Lingto Electronic Limited
Datasheet
Description
VIDEO AMPLIFIER
Datasheet
Suppliers
Linear - Amplifiers - Video Amps and Modules
EL9201ILZ
Supplier's Site
Datasheet
Linear - Amplifiers - Video Amps and Modules
EL9201ILZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
EL9201ILZ |
|
Product Name
|
Linear - Amplifiers - Video Amps and Modules |
|
Bandwidth
|
44 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
8 MHz
Source Current (IS)
1.1 milliamps
View Details
RoHS Compliant
RoHS
Bandwidth
50 to 1800 MHz
Supply Voltage (VS)
12 volts
View Details
Device Type
Variable Gain Amplifiers
Standards and Certifications
RoHS
Package Type
SOIC,VSSOP
View Details
7 suppliers
Input Voltage Noise (Vn)
1.2 nV/rt.Hz
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details