Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ EL8403IUZ

Description
Manufacturer: Intersil Win Source Part Number: 918006-EL8403IUZ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 97 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 918006-EL8403IUZ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 97 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ - 918006-EL8403IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ
918006-EL8403IUZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ 918006-EL8403IUZ
Manufacturer: Intersil Win Source Part Number: 918006-EL8403IUZ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 97 HTSUS: 8542.33.0001

Manufacturer: Intersil
Win Source Part Number: 918006-EL8403IUZ
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 97
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8403IUZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8403IUZ
IC OPAMP GP 4 CIRCUIT 16QSOP

IC OPAMP GP 4 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 918006-EL8403IUZ EL8403IUZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8403IUZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088105QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers