EL7563CMZ -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7563CMZ
Description
SWITCHING REGULATOR
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING REGULATOR
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7563CMZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
EL7563CMZ |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Regulators |
|
IOUT
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; SO PowerPAD,TO-263
View Details
8 suppliers
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
2 suppliers
IOUT
0.2250 amps
Efficiency
85 %
Operating Temperature
0 to 70 C (32 to 158 F)
View Details