Manufacturer: Elantec
Win Source Part Number: 870330-EL7563CM
Series: EL7563
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable (Fixed) 1V 1 Output 5A
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
ELANTEC VIDEO AMP 2 CHNL 2 FUNC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 870330-EL7563CM | EL7563CM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7563CM | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |