Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T7 EL7512CY-T7

Description
Manufacturer: Intersil Win Source Part Number: 870328-EL7512CY-T7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 12V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 870328-EL7512CY-T7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 12V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T7 - 870328-EL7512CY-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T7
870328-EL7512CY-T7
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T7 870328-EL7512CY-T7
Manufacturer: Intersil Win Source Part Number: 870328-EL7512CY-T7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 12V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 870328-EL7512CY-T7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: 2V ~ 12V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - EL7512CY-T7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
EL7512CY-T7
PMIC - Voltage Regulators - DC DC Switching Controllers EL7512CY-T7
SWITCHING REGLTR, VOLTAGE-MODE

SWITCHING REGLTR, VOLTAGE-MODE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 870328-EL7512CY-T7 EL7512CY-T7
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T7 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 10-MSOP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
22.2KHZ Power Management IC - 759-IR1153STRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 22.2 kHz
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers