EL7243CM -- PMIC - GATE DRIVERS
Rochester Electronics
PMIC - Gate Drivers
EL7243CM
Description
CCD DRIVER, 2A PDSO20
-
Lingto Electronic Limited
Datasheet
Description
CCD DRIVER, 2A PDSO20
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
EL7243CM |
|
Product Name
|
PMIC - Gate Drivers |
|
Gate Type
|
Buffer/Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND; NAND; Nand
Supply Voltage
5.5 v
Logic Family
Nand
View Details
Gate Type
NAND
Supply Voltage
+7.0
IC Package Type
Other; SOT353-1 SOT353-1
View Details
9 suppliers
Supply Voltage
4.5V ~ 5.5V
Inputs
10
Operating Temperature
-55 C (-67 F)
View Details
3 suppliers