Rochester Electronics PMIC - PMIC - Gate Drivers - EL7156CSZ-T13 EL7156CSZ-T13

Description
Manufacturer: Elantec Win Source Part Number: 870326-EL7156CSZ-T13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Elantec Win Source Part Number: 870326-EL7156CSZ-T13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7156CSZ-T13 - 870326-EL7156CSZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7156CSZ-T13
870326-EL7156CSZ-T13
PMIC - PMIC - Gate Drivers - EL7156CSZ-T13 870326-EL7156CSZ-T13
Manufacturer: Elantec Win Source Part Number: 870326-EL7156CSZ-T13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Elantec
Win Source Part Number: 870326-EL7156CSZ-T13
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 870326-EL7156CSZ-T13
Product Name PMIC - PMIC - Gate Drivers - EL7156CSZ-T13
Driver Type High-side; Low-side
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74AHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-2EDL8034G4CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details