Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS EL5308IS

Description
Manufacturer: Elantec Win Source Part Number: 870318-EL5308IS Series: EL5308 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 3 Circuit - 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 47 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Elantec Win Source Part Number: 870318-EL5308IS Series: EL5308 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 3 Circuit - 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 47 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS - 870318-EL5308IS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS
870318-EL5308IS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS 870318-EL5308IS
Manufacturer: Elantec Win Source Part Number: 870318-EL5308IS Series: EL5308 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 3 Circuit - 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 47 HTSUS: 8542.33.0001

Manufacturer: Elantec
Win Source Part Number: 870318-EL5308IS
Series: EL5308
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 3 Circuit - 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 47
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5308IS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5308IS
IC OPAMP GP 3 CIRCUIT 16SOIC

IC OPAMP GP 3 CIRCUIT 16SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5308IS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5308IS
IC OPAMP GP 3 CIRCUIT 16SOIC

IC OPAMP GP 3 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 870318-EL5308IS EL5308IS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF111FN - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers