Rochester Electronics Interface - Drivers, Receivers, Transceivers EL1528CLZ

Description
IC DRIVER 2/0 24QFN
Datasheet
Description
IC DRIVER 2/0 24QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - EL1528CLZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL1528CLZ
Interface - Drivers, Receivers, Transceivers EL1528CLZ
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number EL1528CLZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details