Rochester Electronics Interface - Drivers, Receivers, Transceivers EL1511CG

Description
MEDIUM POWER DIFFERENTIAL LINE D
Datasheet
Description
MEDIUM POWER DIFFERENTIAL LINE D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - EL1511CG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL1511CG
Interface - Drivers, Receivers, Transceivers EL1511CG
MEDIUM POWER DIFFERENTIAL LINE D

MEDIUM POWER DIFFERENTIAL LINE D

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number EL1511CG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32282-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
2 suppliers