Rochester Electronics Interface - Drivers, Receivers, Transceivers EL1507CL

Description
2 FUNC, 2 DRIVER, PQCC16
Datasheet
Description
2 FUNC, 2 DRIVER, PQCC16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - EL1507CL - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
EL1507CL
Interface - Drivers, Receivers, Transceivers EL1507CL
2 FUNC, 2 DRIVER, PQCC16

2 FUNC, 2 DRIVER, PQCC16

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number EL1507CL
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details