The ECH8675-TL-H is a dual P-channel power MOSFET in an 8-ECH surface mount package, designed for high-density mounting with 1.8V gate drive capability. It has a drain-to-source voltage rating of -20V, a continuous drain current of -4.5A, and a typical on-state resistance of 46mΩ at -4.5V gate bias. The device includes integrated protection diodes and complies with RoHS and halogen-free standards. It is supplied in 3,000-piece reels and operates with a maximum channel temperature of 150°C. The package dimensions are 8.2mm × 5mm, with a height of 0.65mm, and the mounting footprint matches the ECH8 outline.
Manufacturer: ON Semiconductor
Win Source Part Number: 917767-ECH8675-TL-H
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 4.5A 1.5W Surface Mount 8-ECH
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-ECH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917767-ECH8675-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8675-TL-H |
| Polarity | P-Channel |