Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56371AF180 DSPA56371AF180

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 869715-DSPA56371AF18 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 869715-DSPA56371AF18 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56371AF180
869715-DSPA56371AF180
Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56371AF180 869715-DSPA56371AF180
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 869715-DSPA56371AF18 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 869715-DSPA56371AF180
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - DSPA56371AF180 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSPA56371AF180
Embedded - DSP (Digital Signal Processors) DSPA56371AF180
DSP, 24 BIT SIZE PQFP80

DSP, 24 BIT SIZE PQFP80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 869715-DSPA56371AF180 DSPA56371AF180
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSPA56371AF180 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Single-Core 32-Bit Fixed-Function Audio DSP for Dolby Volume-Enabled 2 Channel Products - CS48DV2 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 48
View Details
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers